Panasonic Resistor, 23R7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF23R7V

Description
RESISTOR, 23R7, 0.125W, THICK FILM, 0603; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 23R7, 0.125W, THICK FILM, 0603; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 23R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7894 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23R7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7894
Resistor, 23R7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7894
RESISTOR, 23R7, 0.125W, THICK FILM, 0603; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23R7, 0.125W, THICK FILM, 0603; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 23R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7895 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23R7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7895
Resistor, 23R7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7895
RESISTOR, 23R7, 0.125W, THICK FILM, 0603; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23R7, 0.125W, THICK FILM, 0603; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7894
Product Name Resistor, 23R7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details