Panasonic Resistor, 237K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2373V

Description
RESISTOR, 237K, 0.125W, THICK FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 237K, 0.125W, THICK FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 237K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0356 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 237K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0356
Resistor, 237K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0356
RESISTOR, 237K, 0.125W, THICK FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 237K, 0.125W, THICK FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 237K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7899 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 237K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7899
Resistor, 237K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7899
RESISTOR, 237K, 0.125W, THICK FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 237K, 0.125W, THICK FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0356
Product Name Resistor, 237K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 237000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details