Panasonic Resistor, 23K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2372V

Description
RESISTOR, 23K7, 0.125W, THICK FILM, 0603; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 23K7, 0.125W, THICK FILM, 0603; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 23K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3055 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3055
Resistor, 23K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3055
RESISTOR, 23K7, 0.125W, THICK FILM, 0603; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23K7, 0.125W, THICK FILM, 0603; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 23K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0355 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0355
Resistor, 23K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0355
RESISTOR, 23K7, 0.125W, THICK FILM, 0603; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23K7, 0.125W, THICK FILM, 0603; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3055
Product Name Resistor, 23K7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 23700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details