Panasonic Resistor, 2K37, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2371V

Description
RESISTOR, 2K37, 0.125W, THICK FILM, 0603; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K37, 0.125W, THICK FILM, 0603; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K37, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3053 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K37, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3053
Resistor, 2K37, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3053
RESISTOR, 2K37, 0.125W, THICK FILM, 0603; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K37, 0.125W, THICK FILM, 0603; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K37, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3054 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K37, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3054
Resistor, 2K37, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3054
RESISTOR, 2K37, 0.125W, THICK FILM, 0603; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K37, 0.125W, THICK FILM, 0603; Resistance:2.37kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3053
Product Name Resistor, 2K37, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details