Panasonic Resistor, 23K2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2322V

Description
RESISTOR, 23K2, 0.125W, THICK FILM, 0603; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 23K2, 0.125W, THICK FILM, 0603; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 23K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7896 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23K2, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7896
Resistor, 23K2, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7896
RESISTOR, 23K2, 0.125W, THICK FILM, 0603; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23K2, 0.125W, THICK FILM, 0603; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 23K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7897 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23K2, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7897
Resistor, 23K2, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7897
RESISTOR, 23K2, 0.125W, THICK FILM, 0603; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23K2, 0.125W, THICK FILM, 0603; Resistance:23.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7896
Product Name Resistor, 23K2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers