Panasonic Resistor, 226K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2263V

Description
RESISTOR, 226K, 0.125W, THICK FILM, 0603; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 226K, 0.125W, THICK FILM, 0603; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 226K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7892 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7892
Resistor, 226K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7892
RESISTOR, 226K, 0.125W, THICK FILM, 0603; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 226K, 0.125W, THICK FILM, 0603; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 226K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0349 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0349
Resistor, 226K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0349
RESISTOR, 226K, 0.125W, THICK FILM, 0603; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 226K, 0.125W, THICK FILM, 0603; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7892
Product Name Resistor, 226K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 226000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details