Panasonic Resistor, 22K6, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2262V

Description
RESISTOR, 22K6, 0.125W, THICK FILM, 0603; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 22K6, 0.125W, THICK FILM, 0603; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 22K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0348 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K6, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0348
Resistor, 22K6, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0348
RESISTOR, 22K6, 0.125W, THICK FILM, 0603; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22K6, 0.125W, THICK FILM, 0603; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 22K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7891 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K6, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7891
Resistor, 22K6, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7891
RESISTOR, 22K6, 0.125W, THICK FILM, 0603; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22K6, 0.125W, THICK FILM, 0603; Resistance:22.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0348
Product Name Resistor, 22K6, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details