Panasonic Resistor, 226R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2260V

Description
RESISTOR, 226R, 0.125W, THICK FILM, 0603; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 226R, 0.125W, THICK FILM, 0603; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 226R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3048 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3048
Resistor, 226R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3048
RESISTOR, 226R, 0.125W, THICK FILM, 0603; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 226R, 0.125W, THICK FILM, 0603; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 226R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0347 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0347
Resistor, 226R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0347
RESISTOR, 226R, 0.125W, THICK FILM, 0603; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 226R, 0.125W, THICK FILM, 0603; Resistance:226ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3048
Product Name Resistor, 226R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers