Panasonic Resistor, 22K1, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2212V

Description
RESISTOR, 22K1, 0.125W, THICK FILM, 0603; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 22K1, 0.125W, THICK FILM, 0603; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 22K1, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7887 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K1, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7887
Resistor, 22K1, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7887
RESISTOR, 22K1, 0.125W, THICK FILM, 0603; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22K1, 0.125W, THICK FILM, 0603; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 22K1, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7886 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K1, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7886
Resistor, 22K1, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7886
RESISTOR, 22K1, 0.125W, THICK FILM, 0603; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22K1, 0.125W, THICK FILM, 0603; Resistance:22.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7887
Product Name Resistor, 22K1, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details