Panasonic Resistor, 221R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2210V

Description
RESISTOR, 221R, 0.125W, THICK FILM, 0603; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 221R, 0.125W, THICK FILM, 0603; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 221R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7882 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 221R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7882
Resistor, 221R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7882
RESISTOR, 221R, 0.125W, THICK FILM, 0603; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 221R, 0.125W, THICK FILM, 0603; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 221R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7883 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 221R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7883
Resistor, 221R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7883
RESISTOR, 221R, 0.125W, THICK FILM, 0603; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 221R, 0.125W, THICK FILM, 0603; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7882
Product Name Resistor, 221R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details