Panasonic Resistor, 22K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2202V

Description
RESISTOR, 22K, 0.125W, THICK FILM, 0603; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 22K, 0.125W, THICK FILM, 0603; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 22K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3047 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3047
Resistor, 22K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3047
RESISTOR, 22K, 0.125W, THICK FILM, 0603; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 22K, 0.125W, THICK FILM, 0603; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 22K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0345 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0345
Resistor, 22K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0345
RESISTOR, 22K, 0.125W, THICK FILM, 0603; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 22K, 0.125W, THICK FILM, 0603; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3047
Product Name Resistor, 22K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details