Panasonic Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2200V

Description
RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7880 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7880
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7880
RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0342 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0342
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0342
RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7880
Product Name Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details