Panasonic Resistor, 21R5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF21R5V

Description
RESISTOR, 21R5, 0.125W, THICK FILM, 0603; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 21R5, 0.125W, THICK FILM, 0603; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 21R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7870 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21R5, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7870
Resistor, 21R5, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7870
RESISTOR, 21R5, 0.125W, THICK FILM, 0603; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 21R5, 0.125W, THICK FILM, 0603; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 21R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0334 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21R5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0334
Resistor, 21R5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0334
RESISTOR, 21R5, 0.125W, THICK FILM, 0603; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 21R5, 0.125W, THICK FILM, 0603; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7870
Product Name Resistor, 21R5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers