Panasonic Resistor, 2K05, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2051V

Description
RESISTOR, 2K05, 0.125W, THICK FILM, 0603; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K05, 0.125W, THICK FILM, 0603; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K05, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7866 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K05, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7866
Resistor, 2K05, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7866
RESISTOR, 2K05, 0.125W, THICK FILM, 0603; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K05, 0.125W, THICK FILM, 0603; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K05, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3039 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K05, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3039
Resistor, 2K05, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3039
RESISTOR, 2K05, 0.125W, THICK FILM, 0603; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K05, 0.125W, THICK FILM, 0603; Resistance:2.05kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7866
Product Name Resistor, 2K05, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers