Panasonic Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2002V

Description
RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7863
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7863
RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3036 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3036
Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3036
RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

RESISTOR, 20K, 0.125W, THICK FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7863
Product Name Resistor, 20K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details