Panasonic Resistor, 2K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF2001V

Description
RESISTOR, 2K, 0.125W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K, 0.125W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7862 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7862
Resistor, 2K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7862
RESISTOR, 2K, 0.125W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 2K, 0.125W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0331 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0331
Resistor, 2K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0331
RESISTOR, 2K, 0.125W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 2K, 0.125W, THICK FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7862
Product Name Resistor, 2K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers