Panasonic Resistor, 19R1, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF19R1V

Description
RESISTOR, 19R1, 0.125W, THICK FILM, 0603; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 19R1, 0.125W, THICK FILM, 0603; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 19R1, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 19R1, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3026
Resistor, 19R1, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3026
RESISTOR, 19R1, 0.125W, THICK FILM, 0603; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 19R1, 0.125W, THICK FILM, 0603; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 19R1, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3027 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 19R1, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3027
Resistor, 19R1, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3027
RESISTOR, 19R1, 0.125W, THICK FILM, 0603; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 19R1, 0.125W, THICK FILM, 0603; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3026
Product Name Resistor, 19R1, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details