Panasonic Resistor, 191K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1913V

Description
RESISTOR, 191K, 0.125W, THICK FILM, 0603; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 191K, 0.125W, THICK FILM, 0603; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 191K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3029 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 191K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3029
Resistor, 191K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3029
RESISTOR, 191K, 0.125W, THICK FILM, 0603; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 191K, 0.125W, THICK FILM, 0603; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 191K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7857 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 191K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7857
Resistor, 191K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7857
RESISTOR, 191K, 0.125W, THICK FILM, 0603; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 191K, 0.125W, THICK FILM, 0603; Resistance:191kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3029
Product Name Resistor, 191K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 191000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1073368P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 27 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details