Panasonic Resistor, 18R2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF18R2V

Description
RESISTOR, 18R2, 0.125W, THICK FILM, 0603; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18R2, 0.125W, THICK FILM, 0603; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18R2, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7849 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18R2, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7849
Resistor, 18R2, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7849
RESISTOR, 18R2, 0.125W, THICK FILM, 0603; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18R2, 0.125W, THICK FILM, 0603; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 18R2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3014 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18R2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3014
Resistor, 18R2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3014
RESISTOR, 18R2, 0.125W, THICK FILM, 0603; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18R2, 0.125W, THICK FILM, 0603; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7849
Product Name Resistor, 18R2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details