Panasonic Resistor, 18K2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1822V

Description
RESISTOR, 18K2, 0.125W, THICK FILM, 0603; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18K2, 0.125W, THICK FILM, 0603; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3020 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3020
Resistor, 18K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3020
RESISTOR, 18K2, 0.125W, THICK FILM, 0603; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18K2, 0.125W, THICK FILM, 0603; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 18K2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3019 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18K2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3019
Resistor, 18K2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3019
RESISTOR, 18K2, 0.125W, THICK FILM, 0603; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 18K2, 0.125W, THICK FILM, 0603; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ3020
Product Name Resistor, 18K2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 18200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers