Panasonic Resistor, 180K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1803V

Description
RESISTOR, 180K, 0.125W, THICK FILM, 0603; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 180K, 0.125W, THICK FILM, 0603; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 180K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7853 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7853
Resistor, 180K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7853
RESISTOR, 180K, 0.125W, THICK FILM, 0603; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 180K, 0.125W, THICK FILM, 0603; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 180K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7852 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7852
Resistor, 180K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7852
RESISTOR, 180K, 0.125W, THICK FILM, 0603; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 180K, 0.125W, THICK FILM, 0603; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7853
Product Name Resistor, 180K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers