Panasonic Resistor, 17K8, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1782V

Description
RESISTOR, 17K8, 0.125W, THICK FILM, 0603; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 17K8, 0.125W, THICK FILM, 0603; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 17K8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0310 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 17K8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0310
Resistor, 17K8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0310
RESISTOR, 17K8, 0.125W, THICK FILM, 0603; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 17K8, 0.125W, THICK FILM, 0603; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 17K8, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7847 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 17K8, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7847
Resistor, 17K8, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7847
RESISTOR, 17K8, 0.125W, THICK FILM, 0603; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 17K8, 0.125W, THICK FILM, 0603; Resistance:17.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0310
Product Name Resistor, 17K8, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 17800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details