Panasonic Resistor, 174K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1743V

Description
RESISTOR, 174K, 0.125W, THICK FILM, 0603; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 174K, 0.125W, THICK FILM, 0603; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 174K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7844 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 174K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7844
Resistor, 174K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7844
RESISTOR, 174K, 0.125W, THICK FILM, 0603; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 174K, 0.125W, THICK FILM, 0603; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 174K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0308 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 174K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0308
Resistor, 174K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0308
RESISTOR, 174K, 0.125W, THICK FILM, 0603; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 174K, 0.125W, THICK FILM, 0603; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7844
Product Name Resistor, 174K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 174000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details