Panasonic Resistor, 174R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1740V

Description
RESISTOR, 174R, 0.125W, THICK FILM, 0603; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 174R, 0.125W, THICK FILM, 0603; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 174R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 174R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7842
Resistor, 174R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7842
RESISTOR, 174R, 0.125W, THICK FILM, 0603; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 174R, 0.125W, THICK FILM, 0603; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 174R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7841 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 174R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7841
Resistor, 174R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7841
RESISTOR, 174R, 0.125W, THICK FILM, 0603; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 174R, 0.125W, THICK FILM, 0603; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7842
Product Name Resistor, 174R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details