Panasonic Resistor, 169K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1693V

Description
RESISTOR, 169K, 0.125W, THICK FILM, 0603; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 169K, 0.125W, THICK FILM, 0603; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 169K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7837 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 169K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7837
Resistor, 169K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7837
RESISTOR, 169K, 0.125W, THICK FILM, 0603; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 169K, 0.125W, THICK FILM, 0603; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 169K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ3010 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 169K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ3010
Resistor, 169K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ3010
RESISTOR, 169K, 0.125W, THICK FILM, 0603; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 169K, 0.125W, THICK FILM, 0603; Resistance:169kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7837
Product Name Resistor, 169K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 169000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers