Panasonic Resistor, 162R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1620V

Description
RESISTOR, 162R, 0.125W, THICK FILM, 0603; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 162R, 0.125W, THICK FILM, 0603; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 162R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 162R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7832
Resistor, 162R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7832
RESISTOR, 162R, 0.125W, THICK FILM, 0603; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 162R, 0.125W, THICK FILM, 0603; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 162R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7833 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 162R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7833
Resistor, 162R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7833
RESISTOR, 162R, 0.125W, THICK FILM, 0603; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 162R, 0.125W, THICK FILM, 0603; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7832
Product Name Resistor, 162R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers