Panasonic Resistor, 160K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1603V

Description
RESISTOR, 160K, 0.125W, THICK FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 160K, 0.125W, THICK FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 160K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7831 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7831
Resistor, 160K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7831
RESISTOR, 160K, 0.125W, THICK FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 160K, 0.125W, THICK FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 160K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2999 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 160K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2999
Resistor, 160K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2999
RESISTOR, 160K, 0.125W, THICK FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 160K, 0.125W, THICK FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7831
Product Name Resistor, 160K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 160000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers