Panasonic Resistor, 15R8, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF15R8V

Description
RESISTOR, 15R8, 0.125W, THICK FILM, 0603; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 15R8, 0.125W, THICK FILM, 0603; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 15R8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0286 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15R8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0286
Resistor, 15R8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0286
RESISTOR, 15R8, 0.125W, THICK FILM, 0603; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 15R8, 0.125W, THICK FILM, 0603; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 15R8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2984 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15R8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2984
Resistor, 15R8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2984
RESISTOR, 15R8, 0.125W, THICK FILM, 0603; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 15R8, 0.125W, THICK FILM, 0603; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0286
Product Name Resistor, 15R8, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details