Panasonic Resistor, 15R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF15R0V

Description
RESISTOR, 15R, 0.125W, THICK FILM, 0603; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 15R, 0.125W, THICK FILM, 0603; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 15R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0285
Resistor, 15R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0285
RESISTOR, 15R, 0.125W, THICK FILM, 0603; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 15R, 0.125W, THICK FILM, 0603; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 15R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2983 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2983
Resistor, 15R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2983
RESISTOR, 15R, 0.125W, THICK FILM, 0603; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 15R, 0.125W, THICK FILM, 0603; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0285
Product Name Resistor, 15R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details