Panasonic Resistor, 158K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1583V

Description
RESISTOR, 158K, 0.125W, THICK FILM, 0603; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 158K, 0.125W, THICK FILM, 0603; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 158K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2989 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 158K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2989
Resistor, 158K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2989
RESISTOR, 158K, 0.125W, THICK FILM, 0603; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 158K, 0.125W, THICK FILM, 0603; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 158K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2990 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 158K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2990
Resistor, 158K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2990
RESISTOR, 158K, 0.125W, THICK FILM, 0603; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 158K, 0.125W, THICK FILM, 0603; Resistance:158kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2989
Product Name Resistor, 158K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 158000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers