Panasonic Resistor, 150R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1500V

Description
RESISTOR, 150R, 0.125W, THICK FILM, 0603; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 150R, 0.125W, THICK FILM, 0603; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 150R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7817 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 150R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7817
Resistor, 150R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7817
RESISTOR, 150R, 0.125W, THICK FILM, 0603; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 150R, 0.125W, THICK FILM, 0603; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, 150R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7818 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 150R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7818
Resistor, 150R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7818
RESISTOR, 150R, 0.125W, THICK FILM, 0603; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 150R, 0.125W, THICK FILM, 0603; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7817
Product Name Resistor, 150R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details