Panasonic Resistor, 14R7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF14R7V

Description
RESISTOR, 14R7, 0.125W, THICK FILM, 0603; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 14R7, 0.125W, THICK FILM, 0603; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 14R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7807 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14R7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7807
Resistor, 14R7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7807
RESISTOR, 14R7, 0.125W, THICK FILM, 0603; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14R7, 0.125W, THICK FILM, 0603; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 14R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 14R7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7808
Resistor, 14R7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7808
RESISTOR, 14R7, 0.125W, THICK FILM, 0603; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 14R7, 0.125W, THICK FILM, 0603; Resistance:14.7ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7807
Product Name Resistor, 14R7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 14.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details