Panasonic Resistor, 147R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1470V

Description
RESISTOR, 147R, 0.125W, THICK FILM, 0603; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 147R, 0.125W, THICK FILM, 0603; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 147R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2980 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 147R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2980
Resistor, 147R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2980
RESISTOR, 147R, 0.125W, THICK FILM, 0603; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 147R, 0.125W, THICK FILM, 0603; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 147R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2981 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 147R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2981
Resistor, 147R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2981
RESISTOR, 147R, 0.125W, THICK FILM, 0603; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 147R, 0.125W, THICK FILM, 0603; Resistance:147ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2980
Product Name Resistor, 147R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers