Panasonic Resistor, 1K43, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1431V

Description
RESISTOR, 1K43, 0.125W, THICK FILM, 0603; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K43, 0.125W, THICK FILM, 0603; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K43, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2978 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K43, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2978
Resistor, 1K43, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2978
RESISTOR, 1K43, 0.125W, THICK FILM, 0603; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K43, 0.125W, THICK FILM, 0603; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K43, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2977 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K43, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2977
Resistor, 1K43, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2977
RESISTOR, 1K43, 0.125W, THICK FILM, 0603; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K43, 0.125W, THICK FILM, 0603; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2978
Product Name Resistor, 1K43, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers