Panasonic Resistor, 143R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1430V

Description
RESISTOR, 143R, 0.125W, THICK FILM, 0603; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 143R, 0.125W, THICK FILM, 0603; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 143R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2976 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 143R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2976
Resistor, 143R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2976
RESISTOR, 143R, 0.125W, THICK FILM, 0603; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 143R, 0.125W, THICK FILM, 0603; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 143R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0279 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 143R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0279
Resistor, 143R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0279
RESISTOR, 143R, 0.125W, THICK FILM, 0603; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 143R, 0.125W, THICK FILM, 0603; Resistance:143ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2976
Product Name Resistor, 143R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers