Panasonic Resistor, 140K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1403V

Description
RESISTOR, 140K, 0.125W, THICK FILM, 0603; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 140K, 0.125W, THICK FILM, 0603; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 140K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7811 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 140K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7811
Resistor, 140K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7811
RESISTOR, 140K, 0.125W, THICK FILM, 0603; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 140K, 0.125W, THICK FILM, 0603; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 140K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2975 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 140K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2975
Resistor, 140K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2975
RESISTOR, 140K, 0.125W, THICK FILM, 0603; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 140K, 0.125W, THICK FILM, 0603; Resistance:140kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7811
Product Name Resistor, 140K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 140000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details