Panasonic Resistor, 1K4, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1401V

Description
RESISTOR, 1K4, 0.125W, THICK FILM, 0603; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K4, 0.125W, THICK FILM, 0603; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K4, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2972 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K4, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2972
Resistor, 1K4, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2972
RESISTOR, 1K4, 0.125W, THICK FILM, 0603; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K4, 0.125W, THICK FILM, 0603; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K4, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2973 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K4, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2973
Resistor, 1K4, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2973
RESISTOR, 1K4, 0.125W, THICK FILM, 0603; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K4, 0.125W, THICK FILM, 0603; Resistance:1.4kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2972
Product Name Resistor, 1K4, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.98 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details