Panasonic Resistor, 13R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF13R0V

Description
RESISTOR, 13R, 0.125W, THICK FILM, 0603; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 13R, 0.125W, THICK FILM, 0603; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 13R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2961
Resistor, 13R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2961
RESISTOR, 13R, 0.125W, THICK FILM, 0603; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 13R, 0.125W, THICK FILM, 0603; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 13R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7793 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7793
Resistor, 13R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7793
RESISTOR, 13R, 0.125W, THICK FILM, 0603; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

RESISTOR, 13R, 0.125W, THICK FILM, 0603; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2961
Product Name Resistor, 13R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details