Panasonic Resistor, 13K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1372V

Description
RESISTOR, 13K7, 0.125W, THICK FILM, 0603; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 13K7, 0.125W, THICK FILM, 0603; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 13K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2967 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2967
Resistor, 13K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2967
RESISTOR, 13K7, 0.125W, THICK FILM, 0603; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13K7, 0.125W, THICK FILM, 0603; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 13K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0275 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0275
Resistor, 13K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0275
RESISTOR, 13K7, 0.125W, THICK FILM, 0603; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13K7, 0.125W, THICK FILM, 0603; Resistance:13.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2967
Product Name Resistor, 13K7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details