Panasonic Resistor, 133K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1333V

Description
RESISTOR, 133K, 0.125W, THICK FILM, 0603; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 133K, 0.125W, THICK FILM, 0603; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 133K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0273 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 133K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0273
Resistor, 133K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0273
RESISTOR, 133K, 0.125W, THICK FILM, 0603; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 133K, 0.125W, THICK FILM, 0603; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 133K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7803 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 133K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7803
Resistor, 133K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7803
RESISTOR, 133K, 0.125W, THICK FILM, 0603; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 133K, 0.125W, THICK FILM, 0603; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0273
Product Name Resistor, 133K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 133000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details