Panasonic Resistor, 13K3, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1332V

Description
RESISTOR, 13K3, 0.125W, THICK FILM, 0603; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 13K3, 0.125W, THICK FILM, 0603; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 13K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0272 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13K3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0272
Resistor, 13K3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0272
RESISTOR, 13K3, 0.125W, THICK FILM, 0603; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13K3, 0.125W, THICK FILM, 0603; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 13K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7802 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 13K3, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7802
Resistor, 13K3, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7802
RESISTOR, 13K3, 0.125W, THICK FILM, 0603; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 13K3, 0.125W, THICK FILM, 0603; Resistance:13.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0272
Product Name Resistor, 13K3, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers