Panasonic Resistor, 1K27, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1271V

Description
RESISTOR, 1K27, 0.125W, THICK FILM, 0603; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K27, 0.125W, THICK FILM, 0603; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K27, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0265 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K27, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0265
Resistor, 1K27, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0265
RESISTOR, 1K27, 0.125W, THICK FILM, 0603; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K27, 0.125W, THICK FILM, 0603; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K27, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0266 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K27, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0266
Resistor, 1K27, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0266
RESISTOR, 1K27, 0.125W, THICK FILM, 0603; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K27, 0.125W, THICK FILM, 0603; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0265
Product Name Resistor, 1K27, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers