Panasonic Resistor, 1K24, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1241V

Description
RESISTOR, 1K24, 0.125W, THICK FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K24, 0.125W, THICK FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K24, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2958 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K24, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2958
Resistor, 1K24, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2958
RESISTOR, 1K24, 0.125W, THICK FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K24, 0.125W, THICK FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K24, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2957 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K24, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2957
Resistor, 1K24, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2957
RESISTOR, 1K24, 0.125W, THICK FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K24, 0.125W, THICK FILM, 0603; Resistance:1.24kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2958
Product Name Resistor, 1K24, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details