Panasonic Resistor, 12K1, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1212V

Description
RESISTOR, 12K1, 0.125W, THICK FILM, 0603; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 12K1, 0.125W, THICK FILM, 0603; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 12K1, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7785 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K1, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7785
Resistor, 12K1, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7785
RESISTOR, 12K1, 0.125W, THICK FILM, 0603; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12K1, 0.125W, THICK FILM, 0603; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 12K1, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7786 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 12K1, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7786
Resistor, 12K1, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7786
RESISTOR, 12K1, 0.125W, THICK FILM, 0603; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 12K1, 0.125W, THICK FILM, 0603; Resistance:12.1kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7785
Product Name Resistor, 12K1, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details