Panasonic Resistor, 120K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1203V

Description
RESISTOR, 120K, 0.125W, THICK FILM, 0603; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 120K, 0.125W, THICK FILM, 0603; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 120K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2955 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 120K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2955
Resistor, 120K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2955
RESISTOR, 120K, 0.125W, THICK FILM, 0603; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 120K, 0.125W, THICK FILM, 0603; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 120K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 120K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7783
Resistor, 120K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7783
RESISTOR, 120K, 0.125W, THICK FILM, 0603; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 120K, 0.125W, THICK FILM, 0603; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2955
Product Name Resistor, 120K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 120000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details