Panasonic Resistor, 120R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1200V

Description
RESISTOR, 120R, 0.125W, THICK FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 120R, 0.125W, THICK FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 120R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0257 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 120R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0257
Resistor, 120R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0257
RESISTOR, 120R, 0.125W, THICK FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 120R, 0.125W, THICK FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 120R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2951 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 120R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2951
Resistor, 120R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2951
RESISTOR, 120R, 0.125W, THICK FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 120R, 0.125W, THICK FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0257
Product Name Resistor, 120R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details