Panasonic Resistor, 11R8, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF11R8V

Description
RESISTOR, 11R8, 0.125W, THICK FILM, 0603; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R8, 0.125W, THICK FILM, 0603; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R8, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7768 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R8, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7768
Resistor, 11R8, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7768
RESISTOR, 11R8, 0.125W, THICK FILM, 0603; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R8, 0.125W, THICK FILM, 0603; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2938 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2938
Resistor, 11R8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2938
RESISTOR, 11R8, 0.125W, THICK FILM, 0603; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R8, 0.125W, THICK FILM, 0603; Resistance:11.8ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7768
Product Name Resistor, 11R8, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details