Panasonic Resistor, 11R5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF11R5V

Description
RESISTOR, 11R5, 0.125W, THICK FILM, 0603; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R5, 0.125W, THICK FILM, 0603; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2937 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2937
Resistor, 11R5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2937
RESISTOR, 11R5, 0.125W, THICK FILM, 0603; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R5, 0.125W, THICK FILM, 0603; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0242 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0242
Resistor, 11R5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0242
RESISTOR, 11R5, 0.125W, THICK FILM, 0603; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R5, 0.125W, THICK FILM, 0603; Resistance:11.5ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2937
Product Name Resistor, 11R5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details