Panasonic Resistor, 11R3, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF11R3V

Description
RESISTOR, 11R3, 0.125W, THICK FILM, 0603; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 11R3, 0.125W, THICK FILM, 0603; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 11R3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2936 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2936
Resistor, 11R3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2936
RESISTOR, 11R3, 0.125W, THICK FILM, 0603; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R3, 0.125W, THICK FILM, 0603; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 11R3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2935 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 11R3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2935
Resistor, 11R3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2935
RESISTOR, 11R3, 0.125W, THICK FILM, 0603; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 11R3, 0.125W, THICK FILM, 0603; Resistance:11.3ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2936
Product Name Resistor, 11R3, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details