Panasonic Resistor, 118K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3EF1183V

Description
RESISTOR, 118K, 0.125W, THICK FILM, 0603; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 118K, 0.125W, THICK FILM, 0603; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 118K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2947 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 118K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2947
Resistor, 118K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2947
RESISTOR, 118K, 0.125W, THICK FILM, 0603; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 118K, 0.125W, THICK FILM, 0603; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 118K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2946 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 118K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2946
Resistor, 118K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2946
RESISTOR, 118K, 0.125W, THICK FILM, 0603; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 118K, 0.125W, THICK FILM, 0603; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2947
Product Name Resistor, 118K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 118000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers